Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT329FD7YBQKS0

Description
Win Source Part Number: 1238662-SPMWHT329FD7 YBQKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5700K Flux @ 85°C, Current - Test: 88lm (79lm ~ 97lm) Lumens/Watt @ Current - Test: 99 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238662-SPMWHT329FD7 YBQKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5700K Flux @ 85°C, Current - Test: 88lm (79lm ~ 97lm) Lumens/Watt @ Current - Test: 99 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238662-SPMWHT329FD7YBQKS0
Optoelectronics - LED Lighting - White 1238662-SPMWHT329FD7YBQKS0
Win Source Part Number: 1238662-SPMWHT329FD7 YBQKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5700K Flux @ 85°C, Current - Test: 88lm (79lm ~ 97lm) Lumens/Watt @ Current - Test: 99 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238662-SPMWHT329FD7YBQKS0
Category: Optoelectronics>LED Lighting - White
Series: LM302B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 5700K
Flux @ 85°C, Current - Test: 88lm (79lm ~ 97lm)
Lumens/Watt @ Current - Test: 99 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238662-SPMWHT329FD7YBQKS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3580NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details