Samsung Semiconductor Division LED White Lighting SPMWHT329FD5YBVMS0

Description
LED Lighting LM302B White, Warm 3000K 5.9V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302B White, Warm 3000K 5.9V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1575-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1575-2-ND
LED White Lighting 1510-1575-2-ND
LED Lighting LM302B White, Warm 3000K 5.9V 150mA 115° 1212 (3030 Metric)

LED Lighting LM302B White, Warm 3000K 5.9V 150mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1575-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCMECBDDGK53WCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details