Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT329FD5YBUKS0

Description
Win Source Part Number: 1238646-SPMWHT329FD5 YBUKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 3500K Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238646-SPMWHT329FD5 YBUKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 3500K Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238646-SPMWHT329FD5YBUKS0
Optoelectronics - LED Lighting - White 1238646-SPMWHT329FD5YBUKS0
Win Source Part Number: 1238646-SPMWHT329FD5 YBUKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 3500K Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238646-SPMWHT329FD5YBUKS0
Category: Optoelectronics>LED Lighting - White
Series: LM302B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 3500K
Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm)
Lumens/Watt @ Current - Test: 130 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238646-SPMWHT329FD5YBUKS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
EXCELED™ series chip LED - SML-H12P8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details