Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT329FD3YBVKS0

Description
Win Source Part Number: 1238651-SPMWHT329FD3 YBVKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238651-SPMWHT329FD3 YBVKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238651-SPMWHT329FD3YBVKS0
Optoelectronics - LED Lighting - White 1238651-SPMWHT329FD3YBVKS0
Win Source Part Number: 1238651-SPMWHT329FD3 YBVKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm) Lumens/Watt @ Current - Test: 130 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238651-SPMWHT329FD3YBVKS0
Category: Optoelectronics>LED Lighting - White
Series: LM302B
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 115lm (106lm ~ 124lm)
Lumens/Watt @ Current - Test: 130 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238651-SPMWHT329FD3YBVKS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
PICOLED™-RGB Series - SMLP34RGBN1W - ROHM Semiconductor GmbH
Specs
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
Optical Power Output 35 milliwatts
View Details