Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT329FD3YBRKS0

Description
Win Source Part Number: 1238667-SPMWHT329FD3 YBRKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 124lm (115lm ~ 133lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238667-SPMWHT329FD3 YBRKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 124lm (115lm ~ 133lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238667-SPMWHT329FD3YBRKS0
Optoelectronics - LED Lighting - White 1238667-SPMWHT329FD3YBRKS0
Win Source Part Number: 1238667-SPMWHT329FD3 YBRKS0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 124lm (115lm ~ 133lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238667-SPMWHT329FD3YBRKS0
Category: Optoelectronics>LED Lighting - White
Series: LM302B
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 124lm (115lm ~ 133lm)
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238667-SPMWHT329FD3YBRKS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Chips - MTC340-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
OSLON® Square LED - GW CSSRM2.EM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 5000 K
Viewing Angle 120 degrees
View Details