Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT328FD7WARKS0

Description
Win Source Part Number: 1238889-SPMWHT328FD7 WARKS0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238889-SPMWHT328FD7 WARKS0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238889-SPMWHT328FD7WARKS0
Optoelectronics - LED Lighting - White 1238889-SPMWHT328FD7WARKS0
Win Source Part Number: 1238889-SPMWHT328FD7 WARKS0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs

Win Source Part Number: 1238889-SPMWHT328FD7WARKS0
Category: Optoelectronics>LED Lighting - White
Series: LM301A
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 500mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm)
Lumens/Watt @ Current - Test: 108 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 7°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT328
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238889-SPMWHT328FD7WARKS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers