Samsung Semiconductor Division LED White Lighting SPMWHT328FD5WAVMS0

Description
LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1279-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1279-2-ND
LED White Lighting 1510-1279-2-ND
LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)

LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT328FD5WAVMS0
854021-SPMWHT328FD5WAVMS0
Led Lighting - LED Lighting - White - SPMWHT328FD5WAVMS0 854021-SPMWHT328FD5WAVMS0
Manufacturer: Samsung Win Source Part Number: 854021-SPMWHT328FD5W AVMS0 Series: LM301A Features: LED Lighting series Package: Reel - TR Part Status: Not For New Designs Family Name: SPMWHT328 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: 1510-1279-6, 1510-1279-1, 1510-1279-2

Manufacturer: Samsung
Win Source Part Number: 854021-SPMWHT328FD5WAVMS0
Series: LM301A
Features: LED Lighting series
Package: Reel - TR
Part Status: Not For New Designs
Family Name: SPMWHT328
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000
Other Part Number: 1510-1279-6, 1510-1279-1, 1510-1279-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1279-2-ND 854021-SPMWHT328FD5WAVMS0
Product Name LED White Lighting Led Lighting - LED Lighting - White - SPMWHT328FD5WAVMS0
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
3.0X2.0MM GREEN SMD LED - AA3021ZGSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
3 suppliers