Samsung Semiconductor Division LED White Lighting SPMWHT328FD5WAV0S0

Description
LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1527-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1527-2-ND
LED White Lighting 1510-1527-2-ND
LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)

LED Lighting LM301A White, Warm 3000K 2.85V 150mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1527-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
3.0X2.0MM GREEN SMD LED - AA3021CGSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers