Samsung Semiconductor Division LED White Lighting SPMWHT328FD5WAQ0S0

Description
LED Lighting LM301A White, Cool 5700K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301A White, Cool 5700K 2.85V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1275-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1275-2-ND
LED White Lighting 1510-1275-2-ND
LED Lighting LM301A White, Cool 5700K 2.85V 150mA 115° 1212 (3030 Metric)

LED Lighting LM301A White, Cool 5700K 2.85V 150mA 115° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1275-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLR-332MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers