LED Lighting LM301A White, Cool 6500K 2.85V 150mA 115° 1212 (3030 Metric)
LED Lighting LM301A White, Cool 6500K 2.85V 150mA 115° 1212 (3030 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-1274-1-ND |
| Product Name | LED White Lighting |
| LED Package: | 1212 (3030 Metric) |
| LED Type | White |
| Color Temperature | 6500 K |