Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT328FD3WAR0S0

Description
Win Source Part Number: 1238887-SPMWHT328FD3 WAR0S0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 66lm (62lm ~ 70lm) Lumens/Watt @ Current - Test: 154 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238887-SPMWHT328FD3 WAR0S0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 66lm (62lm ~ 70lm) Lumens/Watt @ Current - Test: 154 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238887-SPMWHT328FD3WAR0S0
Optoelectronics - LED Lighting - White 1238887-SPMWHT328FD3WAR0S0
Win Source Part Number: 1238887-SPMWHT328FD3 WAR0S0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 66lm (62lm ~ 70lm) Lumens/Watt @ Current - Test: 154 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs

Win Source Part Number: 1238887-SPMWHT328FD3WAR0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301A
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 500mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 66lm (62lm ~ 70lm)
Lumens/Watt @ Current - Test: 154 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 7°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT328
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238887-SPMWHT328FD3WAR0S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 67-SML-LXRM1205RGBCDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details