Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT327FD7GBWKS0

Description
Win Source Part Number: 1238685-SPMWHT327FD7 GBWKS0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Current - Test: 150mA CCT (K): 2700K Flux @ 85°C, Current - Test: 88lm (80lm ~ 96lm) CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238685-SPMWHT327FD7 GBWKS0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Current - Test: 150mA CCT (K): 2700K Flux @ 85°C, Current - Test: 88lm (80lm ~ 96lm) CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238685-SPMWHT327FD7GBWKS0
Optoelectronics - LED Lighting - White 1238685-SPMWHT327FD7GBWKS0
Win Source Part Number: 1238685-SPMWHT327FD7 GBWKS0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Current - Test: 150mA CCT (K): 2700K Flux @ 85°C, Current - Test: 88lm (80lm ~ 96lm) CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238685-SPMWHT327FD7GBWKS0
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Current - Test: 150mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 88lm (80lm ~ 96lm)
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238685-SPMWHT327FD7GBWKS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers