Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT327FD5GBW0S3

Description
Win Source Part Number: 1238714-SPMWHT327FD5 GBW0S3 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 114lm (110lm ~ 118lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238714-SPMWHT327FD5 GBW0S3 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 114lm (110lm ~ 118lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238714-SPMWHT327FD5GBW0S3
Optoelectronics - LED Lighting - White 1238714-SPMWHT327FD5GBW0S3
Win Source Part Number: 1238714-SPMWHT327FD5 GBW0S3 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 2700K Flux @ 25°C, Current - Test: 114lm (110lm ~ 118lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs

Win Source Part Number: 1238714-SPMWHT327FD5GBW0S3
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 114lm (110lm ~ 118lm)
Lumens/Watt @ Current - Test: 121 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT327
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - SPMWHT327FD5GBW0S3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT327FD5GBW0S3-ND
LED White Lighting SPMWHT327FD5GBW0S3-ND
LED Lighting LM302A White, Warm 2700K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Warm 2700K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238714-SPMWHT327FD5GBW0S3 SPMWHT327FD5GBW0S3-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details