Samsung Semiconductor Division LED White Lighting SPMWHT327FD5GBVMS3

Description
LED Lighting LM302A White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302A White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1305-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1305-2-ND
LED White Lighting 1510-1305-2-ND
LED Lighting LM302A White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Warm 3000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238738-SPMWHT327FD5GBVMS3
Optoelectronics - LED Lighting - White 1238738-SPMWHT327FD5GBVMS3
Win Source Part Number: 1238738-SPMWHT327FD5 GBVMS3 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 116lm (112lm ~ 120lm) Lumens/Watt @ Current - Test: 123 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1305-2,1510-130 5-1,SPMWHT327FD5GBVM S3,1510-1305-6 Base Product Number: SPMWHT327 Product Status: Not For New Designs

Win Source Part Number: 1238738-SPMWHT327FD5GBVMS3
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 116lm (112lm ~ 120lm)
Lumens/Watt @ Current - Test: 123 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1305-2,1510-1305-1,SPMWHT327FD5GBVMS3,1510-1305-6
Base Product Number: SPMWHT327
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1305-2-ND 1238738-SPMWHT327FD5GBVMS3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1355-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
LED White Lighting - 475-GWJDSTS2.EM-H5H8-XX51-1-65-2-R33TR-ND - DigiKey
Specs
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 6500 K
View Details
2 suppliers