Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT327FD5GBTMS4

Description
Win Source Part Number: 1238741-SPMWHT327FD5 GBTMS4 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 129lm (125lm ~ 133lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1302-6,1510-130 2-2,SPMWHT327FD5GBTM S4,1510-1302-1 Base Product Number: SPMWHT327 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238741-SPMWHT327FD5 GBTMS4 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 129lm (125lm ~ 133lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1302-6,1510-130 2-2,SPMWHT327FD5GBTM S4,1510-1302-1 Base Product Number: SPMWHT327 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238741-SPMWHT327FD5GBTMS4
Optoelectronics - LED Lighting - White 1238741-SPMWHT327FD5GBTMS4
Win Source Part Number: 1238741-SPMWHT327FD5 GBTMS4 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 129lm (125lm ~ 133lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1302-6,1510-130 2-2,SPMWHT327FD5GBTM S4,1510-1302-1 Base Product Number: SPMWHT327 Product Status: Not For New Designs

Win Source Part Number: 1238741-SPMWHT327FD5GBTMS4
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 129lm (125lm ~ 133lm)
Lumens/Watt @ Current - Test: 137 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1302-6,1510-1302-2,SPMWHT327FD5GBTMS4,1510-1302-1
Base Product Number: SPMWHT327
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1302-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1302-2-ND
LED White Lighting 1510-1302-2-ND
LED Lighting LM302A White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238741-SPMWHT327FD5GBTMS4 1510-1302-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-570UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers