Samsung Semiconductor Division LED White Lighting SPMWHT327FD5GBRMS3

Description
LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1299-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1299-2-ND
LED White Lighting 1510-1299-2-ND
LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1299-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Mini-mold Chip LED - SML-D14U2W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers