Samsung Semiconductor Division LED White Lighting SPMWHT327FD5GBRMS2

Description
LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT327FD5GBRMS2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT327FD5GBRMS2-ND
LED White Lighting SPMWHT327FD5GBRMS2-ND
LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Cool 5000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238731-SPMWHT327FD5GBRMS2
Optoelectronics - LED Lighting - White 1238731-SPMWHT327FD5GBRMS2
Win Source Part Number: 1238731-SPMWHT327FD5 GBRMS2 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 117lm (113lm ~ 121lm) Lumens/Watt @ Current - Test: 124 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs

Win Source Part Number: 1238731-SPMWHT327FD5GBRMS2
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 117lm (113lm ~ 121lm)
Lumens/Watt @ Current - Test: 124 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT327
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT327FD5GBRMS2-ND 1238731-SPMWHT327FD5GBRMS2
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Mini-mold Chip LED - SML-D13WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details