Samsung Semiconductor Division LED White Lighting SPMWHT327FD5GBQMS4

Description
LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1298-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1298-2-ND
LED White Lighting 1510-1298-2-ND
LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238744-SPMWHT327FD5GBQMS4
Optoelectronics - LED Lighting - White 1238744-SPMWHT327FD5GBQMS4
Win Source Part Number: 1238744-SPMWHT327FD5 GBQMS4 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5700K Flux @ 25°C, Current - Test: 131lm (127lm ~ 135lm) Lumens/Watt @ Current - Test: 139 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1298-2,1510-129 8-1,1510-1298-6,SPMW HT327FD5GBQMS4 Base Product Number: SPMWHT327 Product Status: Not For New Designs

Win Source Part Number: 1238744-SPMWHT327FD5GBQMS4
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 131lm (127lm ~ 135lm)
Lumens/Watt @ Current - Test: 139 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1298-2,1510-1298-1,1510-1298-6,SPMWHT327FD5GBQMS4
Base Product Number: SPMWHT327
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1298-2-ND 1238744-SPMWHT327FD5GBQMS4
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080CB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers