Samsung Semiconductor Division LED White Lighting SPMWHT327FD5GBQMS2

Description
LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT327FD5GBQMS2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT327FD5GBQMS2-ND
LED White Lighting SPMWHT327FD5GBQMS2-ND
LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Cool 5700K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238726-SPMWHT327FD5GBQMS2
Optoelectronics - LED Lighting - White 1238726-SPMWHT327FD5GBQMS2
Win Source Part Number: 1238726-SPMWHT327FD5 GBQMS2 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5700K Flux @ 25°C, Current - Test: 115lm (111lm ~ 119lm) Lumens/Watt @ Current - Test: 122 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs

Win Source Part Number: 1238726-SPMWHT327FD5GBQMS2
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 115lm (111lm ~ 119lm)
Lumens/Watt @ Current - Test: 122 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT327
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT327FD5GBQMS2-ND 1238726-SPMWHT327FD5GBQMS2
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details