Samsung Semiconductor Division LED White Lighting SPMWHT327FD5GBPMS2

Description
LED Lighting LM302A White, Cool 6500K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302A White, Cool 6500K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT327FD5GBPMS2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT327FD5GBPMS2-ND
LED White Lighting SPMWHT327FD5GBPMS2-ND
LED Lighting LM302A White, Cool 6500K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting LM302A White, Cool 6500K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHT327FD5GBPMS2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 68 degrees
View Details