Samsung Semiconductor Division LED White Lighting SPMWHT325AD7YBV0S0

Description
LED Lighting LM362A White, Warm 3000K 5.96V 100mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LM362A White, Warm 3000K 5.96V 100mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1055-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1055-2-ND
LED White Lighting 1510-1055-2-ND
LED Lighting LM362A White, Warm 3000K 5.96V 100mA 120° 2-SMD, No Lead

LED Lighting LM362A White, Warm 3000K 5.96V 100mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1055-2-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details