Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT228FD5BAU0S0

Description
Win Source Part Number: 1239650-SPMWHT228FD5 BAU0S0 Category: Optoelectronics>LED Lighting - White Series: LM281A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.15V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 58lm (53lm ~ 64lm) Lumens/Watt @ Current - Test: 123 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 24°C/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 2835 Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239650-SPMWHT228FD5 BAU0S0 Category: Optoelectronics>LED Lighting - White Series: LM281A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.15V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 58lm (53lm ~ 64lm) Lumens/Watt @ Current - Test: 123 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 24°C/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 2835 Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239650-SPMWHT228FD5BAU0S0
Optoelectronics - LED Lighting - White 1239650-SPMWHT228FD5BAU0S0
Win Source Part Number: 1239650-SPMWHT228FD5 BAU0S0 Category: Optoelectronics>LED Lighting - White Series: LM281A Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.15V Current - Test: 150mA CCT (K): 3500K Flux @ 25°C, Current - Test: 58lm (53lm ~ 64lm) Lumens/Watt @ Current - Test: 123 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 24°C/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 2835 Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239650-SPMWHT228FD5BAU0S0
Category: Optoelectronics>LED Lighting - White
Series: LM281A
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.15V
Current - Test: 150mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 58lm (53lm ~ 64lm)
Lumens/Watt @ Current - Test: 123 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 24°C/W
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: 2835
Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239650-SPMWHT228FD5BAU0S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 1080 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 95 degrees
View Details
2 suppliers