Samsung Semiconductor Division LED White Lighting SPMWHD32AMVKXAW3SW

Description
LED LM301B WARM WHT 2700K 3030
Request a Quote Datasheet
Description
LED LM301B WARM WHT 2700K 3030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMVKXAW3SWCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 2700K 3030

LED LM301B WARM WHT 2700K 3030

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMVKXAW3SWTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 2700K 3030

LED LM301B WARM WHT 2700K 3030

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMVKXAW3SWCT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - XLM2CYK14W-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details