Samsung Semiconductor Division LED White Lighting SPMWHD32AMVKXAT3SW

Description
LED LM301B NEUT WHT 4000K 3030
Request a Quote Datasheet
Description
LED LM301B NEUT WHT 4000K 3030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMVKXAT3SWDKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 3030

LED LM301B NEUT WHT 4000K 3030

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMVKXAT3SWCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 3030

LED LM301B NEUT WHT 4000K 3030

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMVKXAT3SWTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 3030

LED LM301B NEUT WHT 4000K 3030

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMVKXAT3SWDKR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details