Samsung Semiconductor Division LED White Lighting SPMWHD32AMV5XAV3SU

Description
LED LM301B EVO WM WHT 3000K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WM WHT 3000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV5XAV3SUDKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WM WHT 3000K 1212

LED LM301B EVO WM WHT 3000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAV3SUCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WM WHT 3000K 1212

LED LM301B EVO WM WHT 3000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAV3SUTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WM WHT 3000K 1212

LED LM301B EVO WM WHT 3000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV5XAV3SUDKR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details