Samsung Semiconductor Division LED White Lighting SPMWHD32AMV5XAU3SU

Description
LED LM301B EVO WM WHT 3500K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WM WHT 3500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV5XAU3SUTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WM WHT 3500K 1212

LED LM301B EVO WM WHT 3500K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAU3SUCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WM WHT 3500K 1212

LED LM301B EVO WM WHT 3500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV5XAU3SUTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Optical Power Output 70 milliwatts
View Details
3.5X2.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3528VWD1S - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details