Samsung Semiconductor Division LED White Lighting SPMWHD32AMV5XAT3SU

Description
LED LM301B EVO WHT 4000K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WHT 4000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV5XAT3SUCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHT 4000K 1212

LED LM301B EVO WHT 4000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAT3SUDKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHT 4000K 1212

LED LM301B EVO WHT 4000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAT3SUTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHT 4000K 1212

LED LM301B EVO WHT 4000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV5XAT3SUCT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12V1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details