Samsung Semiconductor Division LED White Lighting SPMWHD32AMV5XAR3SU

Description
LED LM301B EVO WHITE 5000K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WHITE 5000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV5XAR3SUTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHITE 5000K 1212

LED LM301B EVO WHITE 5000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAR3SUDKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHITE 5000K 1212

LED LM301B EVO WHITE 5000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAR3SUCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHITE 5000K 1212

LED LM301B EVO WHITE 5000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV5XAR3SUTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1043-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details