Samsung Semiconductor Division LED White Lighting SPMWHD32AMV5XAQSSU

Description
LED LM301B EVO WHITE 5700K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WHITE 5700K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV5XAQSSUTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHITE 5700K 1212

LED LM301B EVO WHITE 5700K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV5XAQSSUTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers