Samsung Semiconductor Division LED White Lighting SPMWHD32AMV3XATSSX

Description
LED LM301B NEUT WHT 4000K 5630
Request a Quote Datasheet
Description
LED LM301B NEUT WHT 4000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV3XATSSXTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 5630

LED LM301B NEUT WHT 4000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV3XATSSXTR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15VW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers