Samsung Semiconductor Division LED White Lighting SPMWHD32AMV3XAQ3SX

Description
LED LM301B COOL WHITE 5700K 5630
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 5700K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV3XAQ3SXCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5700K 5630

LED LM301B COOL WHITE 5700K 5630

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV3XAQ3SXTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5700K 5630

LED LM301B COOL WHITE 5700K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV3XAQ3SXCT-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details