Samsung Semiconductor Division LED White Lighting SPMWHD32AMH7XAT0S0

Description
LED LM301B NEUT WHT 4000K 5630
Request a Quote Datasheet
Description
LED LM301B NEUT WHT 4000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMH7XAT0S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 5630

LED LM301B NEUT WHT 4000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMH7XAT0S0TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Compact Infrared LED Reverse mount With Lens - SML-S13RT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 850 nm (8500 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details