Samsung Semiconductor Division LED White Lighting SPMWHD32AMH5XAW5SJ

Description
LED LM301B WARM WHT 2700K 5630
Request a Quote Datasheet
Description
LED LM301B WARM WHT 2700K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMH5XAW5SJTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 2700K 5630

LED LM301B WARM WHT 2700K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMH5XAW5SJTR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers