LED Lighting LM301H White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)
LED Lighting LM301H White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-SPMWHD32AMH5XAT5SLTR-ND |
| Product Name | LED White Lighting |
| LED Package: | 1212 (3030 Metric) |
| LED Type | White |
| Color Temperature | 4000 K |