Samsung Semiconductor Division LED White Lighting SPMWHD32AMH5XAR0L2

Description
LED LM301B COOL WHITE 5000K 5630
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 5000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMH5XAR0L2TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 5630

LED LM301B COOL WHITE 5000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMH5XAR0L2TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - SLR-342YCT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
LED Indication - Discrete - 1497-XZFRAZ67SBX-HTADKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Viewing Angle 120 degrees
View Details