Samsung Semiconductor Division LED White Lighting SPMWHD32AMH5XAQ5SL

Description
LED LM301B COOL WHITE 5700K 5630
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 5700K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMH5XAQ5SLTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5700K 5630

LED LM301B COOL WHITE 5700K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMH5XAQ5SLTR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-343YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - XZM2CYK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details