Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHD32AMH1XAH0S0

Description
Win Source Part Number: 1238817-SPMWHD32AMH1 XAH0S0 Category: Optoelectronics>LED Lighting - White Series: LM301H Color: White Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA Flux @ 25°C, Current - Test: 39lm (35lm ~ 43lm) Lumens/Watt @ Current - Test: 207 lm/W Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWHD32AMH1XAH 0S0CT,1510-SPMWHD32A MH1XAH0S0TR,1510-SPM WHD32AMH1XAH0S0DKR Base Product Number: SPMWHD32
Request a Quote Datasheet
Description
Win Source Part Number: 1238817-SPMWHD32AMH1 XAH0S0 Category: Optoelectronics>LED Lighting - White Series: LM301H Color: White Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA Flux @ 25°C, Current - Test: 39lm (35lm ~ 43lm) Lumens/Watt @ Current - Test: 207 lm/W Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWHD32AMH1XAH 0S0CT,1510-SPMWHD32A MH1XAH0S0TR,1510-SPM WHD32AMH1XAH0S0DKR Base Product Number: SPMWHD32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238817-SPMWHD32AMH1XAH0S0
Optoelectronics - LED Lighting - White 1238817-SPMWHD32AMH1XAH0S0
Win Source Part Number: 1238817-SPMWHD32AMH1 XAH0S0 Category: Optoelectronics>LED Lighting - White Series: LM301H Color: White Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA Flux @ 25°C, Current - Test: 39lm (35lm ~ 43lm) Lumens/Watt @ Current - Test: 207 lm/W Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWHD32AMH1XAH 0S0CT,1510-SPMWHD32A MH1XAH0S0TR,1510-SPM WHD32AMH1XAH0S0DKR Base Product Number: SPMWHD32

Win Source Part Number: 1238817-SPMWHD32AMH1XAH0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301H
Color: White
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
Flux @ 25°C, Current - Test: 39lm (35lm ~ 43lm)
Lumens/Watt @ Current - Test: 207 lm/W
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWHD32AMH1XAH0S0CT,1510-SPMWHD32AMH1XAH0S0TR,1510-SPMWHD32AMH1XAH0S0DKR
Base Product Number: SPMWHD32

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMH1XAH0S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301H White 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301H White 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMH1XAH0S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301H White 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301H White 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238817-SPMWHD32AMH1XAH0S0 1510-SPMWHD32AMH1XAH0S0TR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; White White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details