Samsung Semiconductor Division LED White Lighting SPMWHD32AMH0XAP0PP

Description
LED LM301H EVO WHITE 6500K 1212
Request a Quote Datasheet
Description
LED LM301H EVO WHITE 6500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMH0XAP0PPTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301H EVO WHITE 6500K 1212

LED LM301H EVO WHITE 6500K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMH0XAP0PPCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301H EVO WHITE 6500K 1212

LED LM301H EVO WHITE 6500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMH0XAP0PPTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details