Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAW3S0

Description
LED LM301B WARM WHT 2700K 1212
Request a Quote Datasheet
Description
LED LM301B WARM WHT 2700K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD7XAW3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 2700K 1212

LED LM301B WARM WHT 2700K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD7XAW3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 2700K 1212

LED LM301B WARM WHT 2700K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD7XAW3S0TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
2.2X1.4MM GREEN SMD LED - AA2214ZGS - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
3 suppliers