Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAW0S0

Description
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2383-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2383-1-ND
LED White Lighting 1510-2383-1-ND
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2383-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2383-2-ND
LED White Lighting 1510-2383-2-ND
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2383-1-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details