Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAU3S0

Description
LED LM301B WARM WHT 3500K 1212
Request a Quote Datasheet
Description
LED LM301B WARM WHT 3500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD7XAU3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 3500K 1212

LED LM301B WARM WHT 3500K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD7XAU3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 3500K 1212

LED LM301B WARM WHT 3500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD7XAU3S0CT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular high-brightness LED lamp - SLI-570UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers