Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHD32AMD7XAU0S0

Description
Win Source Part Number: 1238860-SPMWHD32AMD7 XAU0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm) Lumens/Watt @ Current - Test: 173 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2385-2,1510-238 5-1,SPMWHD32AMD7XAU0 S0,1510-2385-6 Base Product Number: SPMWHD32
Request a Quote Datasheet
Description
Win Source Part Number: 1238860-SPMWHD32AMD7 XAU0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm) Lumens/Watt @ Current - Test: 173 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2385-2,1510-238 5-1,SPMWHD32AMD7XAU0 S0,1510-2385-6 Base Product Number: SPMWHD32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238860-SPMWHD32AMD7XAU0S0
Optoelectronics - LED Lighting - White 1238860-SPMWHD32AMD7XAU0S0
Win Source Part Number: 1238860-SPMWHD32AMD7 XAU0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm) Lumens/Watt @ Current - Test: 173 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2385-2,1510-238 5-1,SPMWHD32AMD7XAU0 S0,1510-2385-6 Base Product Number: SPMWHD32

Win Source Part Number: 1238860-SPMWHD32AMD7XAU0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Warm
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm)
Lumens/Watt @ Current - Test: 173 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2385-2,1510-2385-1,SPMWHD32AMD7XAU0S0,1510-2385-6
Base Product Number: SPMWHD32

Buy Now Datasheet
LED White Lighting - 1510-2385-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2385-1-ND
LED White Lighting 1510-2385-1-ND
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2385-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2385-2-ND
LED White Lighting 1510-2385-2-ND
LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238860-SPMWHD32AMD7XAU0S0 1510-2385-1-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details