Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAT3S0

Description
LED LM301B NEUT WHT 4000K 1212
Request a Quote Datasheet
Description
LED LM301B NEUT WHT 4000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD7XAT3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 1212

LED LM301B NEUT WHT 4000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD7XAT3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 1212

LED LM301B NEUT WHT 4000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD7XAT3S0DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B NEUT WHT 4000K 1212

LED LM301B NEUT WHT 4000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD7XAT3S0TR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 20 degrees
View Details
LED White Lighting - 1416-L128-2780EB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers