Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAT0S0

Description
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2386-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2386-2-ND
LED White Lighting 1510-2386-2-ND
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2386-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2386-6-ND
LED White Lighting 1510-2386-6-ND
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2386-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2386-1-ND
LED White Lighting 1510-2386-1-ND
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2386-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT6224-AHRG-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red; Green; Multi-Colored
Peak Wavelength 568 nm (5680 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details