Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XARSS0

Description
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHD32AMD7XARSS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHD32AMD7XARSS0-ND
LED White Lighting SPMWHD32AMD7XARSS0-ND
LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHD32AMD7XARSS0-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details