Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAR3S0

Description
LED LM301B COOL WHITE 5000K 1212
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 5000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD7XAR3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 1212

LED LM301B COOL WHITE 5000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD7XAR3S0DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 1212

LED LM301B COOL WHITE 5000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD7XAR3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 1212

LED LM301B COOL WHITE 5000K 1212

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1095667-SPMWHD32AMD7XAR3S0
Optoelectronics - LED Lighting - White 1095667-SPMWHD32AMD7XAR3S0
Win Source Part Number: 1095667-SPMWHD32AMD7 XAR3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 5000K Flux @ 25°C, Current - Test: 31lm (28m ~ 34lm) Lumens/Watt @ Current - Test: 173 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWHD32AMD7XAR 3S0DKR,1510-SPMWHD32 AMD7XAR3S0CT,1510-SP MWHD32AMD7XAR3S0TR

Win Source Part Number: 1095667-SPMWHD32AMD7XAR3S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 31lm (28m ~ 34lm)
Lumens/Watt @ Current - Test: 173 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWHD32AMD7XAR3S0DKR,1510-SPMWHD32AMD7XAR3S0CT,1510-SPMWHD32AMD7XAR3S0TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD7XAR3S0CT-ND 1095667-SPMWHD32AMD7XAR3S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 67-1367-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
5 suppliers