Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAQ0S0

Description
LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHD32AMD7XAQ0S0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHD32AMD7XAQ0S0-ND
LED White Lighting SPMWHD32AMD7XAQ0S0-ND
LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 5700K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHD32AMD7XAQ0S0-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1967-6-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
3 suppliers