Samsung Semiconductor Division LED White Lighting SPMWHD32AMD7XAP3S0

Description
LED LM301B COOL WHITE 6500K 1212
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 6500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD7XAP3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 6500K 1212

LED LM301B COOL WHITE 6500K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMD7XAP3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 6500K 1212

LED LM301B COOL WHITE 6500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD7XAP3S0CT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details