Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHD32AMD7XAP0S0

Description
Win Source Part Number: 1238848-SPMWHD32AMD7 XAP0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm) Lumens/Watt @ Current - Test: 173 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHD32
Request a Quote Datasheet
Description
Win Source Part Number: 1238848-SPMWHD32AMD7 XAP0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm) Lumens/Watt @ Current - Test: 173 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHD32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238848-SPMWHD32AMD7XAP0S0
Optoelectronics - LED Lighting - White 1238848-SPMWHD32AMD7XAP0S0
Win Source Part Number: 1238848-SPMWHD32AMD7 XAP0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm) Lumens/Watt @ Current - Test: 173 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHD32

Win Source Part Number: 1238848-SPMWHD32AMD7XAP0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Cool
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 31lm (28lm ~ 34lm)
Lumens/Watt @ Current - Test: 173 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHD32

Buy Now Datasheet
LED White Lighting - SPMWHD32AMD7XAP0S0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHD32AMD7XAP0S0-ND
LED White Lighting SPMWHD32AMD7XAP0S0-ND
LED Lighting LM301B White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Cool 6500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238848-SPMWHD32AMD7XAP0S0 SPMWHD32AMD7XAP0S0-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7P3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details