Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAYKS0

Description
LED LM301B WARM WHT 2200K 5630
Request a Quote Datasheet
Description
LED LM301B WARM WHT 2200K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMD5XAYKS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B WARM WHT 2200K 5630

LED LM301B WARM WHT 2200K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMD5XAYKS0TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details